EN
  • EN
  • DE

TMS320VC5510AZGWA2

Part No TMS320VC5510AZGWA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 240-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 240-BGA MicroStar (15x15)
Win Source Part Number 083285-TMS320VC5510AZGWA2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AZGWA2 CAD Model

Description

Product Overview: TMS320VC5510AZGWA2

The TMS320VC5510AZGWA2 is a high-performance digital signal processor (DSP) from Texas Instruments, crafted specifically for applications demanding efficient and fast signal processing capabilities. This DSP is part of the TMS320C55x DSP family, renowned for their low power consumption and optimized performance in audio and voice-related tasks.

Key Features

  • Core: The device is built on a high-speed, advanced 16-bit fixed-point DSP core, which operates at a frequency of up to 200MHz, delivering up to 400 million instructions per second (MIPS).
  • Memory: It comes with integrated memory options, including 64K bytes of zero-wait state on-chip RAM and 256K bytes of on-chip ROM, ensuring swift data access and storage for real-time processing.
  • Power Efficiency: Designed for power-sensitive applications, the TMS320VC5510AZGWA2 features flexible power-down modes, including idle, standby, and halt modes, to optimize power consumption.
  • Peripherals: A range of onboard peripherals such as a multichannel buffered serial port, a host-port interface, and I2C bus support enhance the connectivity and data transfer capabilities of the DSP.
  • Package: The processor is available in a compact 144-Ball Grid Array (BGA) package, which is ideal for space-constrained applications.

Applications

The TMS320VC5510AZGWA2 is versatile and can be used in a variety of applications. It's particularly well-suited for:

  • Professional and consumer audio processing
  • Voice recognition and processing systems
  • Telecommunications infrastructure
  • Medical imaging and diagnostics
  • Instrumentation and control applications

Why Choose TMS320VC5510AZGWA2?

By integrating the TMS320VC5510AZGWA2 into your system, you benefit from Texas Instruments' long-standing reputation for quality and reliability in the DSP market. The combination of high-speed signal processing, low power consumption, and a broad range of integrated peripherals makes this DSP an excellent choice for developers looking to enhance the performance and efficiency of their signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2804 $62.5608
4+ $29.3007 $117.2028
6+ $28.3108 $169.8648
8+ $26.3310 $210.6480
10+ $25.3411 $253.4110
13+ $24.3512 $316.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,272 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess