EN
  • EN
  • DE

IDT7201LA20TP

Part No IDT7201LA20TP
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - FIFOs Memory
Description CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184586-IDT7201LA20TP
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7201LA20TP CAD Model

Description

The IDT7201LA20TP is a First-In, First-Out (FIFO) memory device manufactured by Integrated Device Technology (IDT). This FIFO memory is designed for asynchronous data transfer applications, where data is written and read at different clock rates. It provides a buffer between devices operating at different speeds, ensuring smooth data flow.

Applications:

  • Data Buffering: Used for buffering data between devices operating at different clock speeds in communication systems.
  • Communication Systems: Employed in network interfaces, routers, and switches for data buffering and rate matching.
  • Digital Signal Processing (DSP): Utilized in DSP systems for temporary data storage and buffering during signal processing operations.
  • Image Processing: Used in image processing applications for buffering image data during processing.
  • Industrial Automation: Integrated into industrial control systems for buffering data between sensors, controllers, and actuators.

Features:

  • Asynchronous Operation: Supports asynchronous data transfer, allowing devices to operate at different clock rates.
  • FIFO Architecture: Implements a FIFO architecture for sequential data storage and retrieval.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for efficient data buffering.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Expandable Depth: Can be cascaded to increase the FIFO depth for larger buffering requirements.
  • Status Flags: Provides status flags to indicate FIFO full, empty, and almost full/empty conditions.

Benefits:

  • Improved Data Throughput: Ensures smooth data flow and prevents data loss in asynchronous systems.
  • Simplified System Design: Simplifies the design of systems with devices operating at different clock rates.
  • Reduced System Latency: Minimizes latency by providing a fast and efficient data buffer.
  • Energy Efficiency: Low power consumption makes it suitable for power-sensitive applications.
  • Flexible Configuration: Expandable depth allows for flexible adaptation to different buffering requirements.

Additional Details:

Detailed technical specifications for the IDT7201LA20TP, including memory capacity, data transfer rates, and operating voltage, can be found in the official IDT datasheet. This FIFO memory is designed for applications requiring reliable asynchronous data buffering.

You May Also Be Interested in

Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9 | IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC FIFO SS 16384X18 15NS 64QFP / Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Lowest to $36.5258
Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Cypress Semiconductor Corp
64/256/512/1K/2K/4K x18 Low-Voltage Synchronous FIFOs
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess