EN
  • EN
  • DE

BZX585-B10

Part No BZX585-B10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157799-BZX585-B10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX585-B10 CAD Model

Description

Introducing the BZX585-B10 Voltage Regulator Diode from NXP

The BZX585-B10 is a highly precise, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This product is part of NXP's extensive range of Zener diodes, which are known for their reliability and performance in a variety of applications. The BZX585-B10 offers a nominal Zener voltage of 10V, making it an ideal choice for providing reference voltages in numerous electronic circuits.

This regulator diode comes in a small SOD-523 package, which is not only space-efficient but also allows for high-density mounting on printed circuit boards. The compact form factor of the BZX585-B10 makes it particularly suitable for portable devices where space is at a premium, without compromising on the electrical performance.

The BZX585-B10 is characterized by its tight voltage tolerance, with a remarkable regulation of approximately 2%. This precision ensures stable operation in critical applications where voltage fluctuations can lead to performance issues or damage to sensitive components. Additionally, the diode features a low dynamic impedance which enhances its ability to maintain a constant voltage under varying current loads.

With a power dissipation of 310mW, the BZX585-B10 is capable of handling moderate levels of power while still maintaining a low thermal footprint. This makes it an excellent choice for power management in handheld devices, consumer electronics, and other applications where efficiency is key.

Safety and reliability are paramount in electronic components, and the BZX585-B10 is no exception. It complies with the rigorous standards set by NXP for quality and performance. Furthermore, it is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its construction.

Whether you're designing power supplies, protecting circuits from overvoltage, or requiring a stable reference voltage, the BZX585-B10 from NXP is an outstanding choice that combines performance, precision, and reliability in a small package.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
2,805+ $0.0357 $100.1385
4,350+ $0.0345 $150.0750
6,250+ $0.0320 $200.0000
8,120+ $0.0308 $250.0960
10,140+ $0.0296 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess