The BZX284-C6V8 is a high-performance, precision Zener diode from NXP Semiconductors, designed to offer a stable and reliable voltage reference. This small signal Zener is particularly suitable for voltage stabilization applications, ensuring consistent performance in a variety of electronic circuits.
Key Features
- Nominal Zener Voltage: 6.8V, making it ideal for 6V applications requiring a regulated voltage.
- Power Dissipation: Capable of dissipating up to 400 mW, which allows for adequate power handling in compact designs.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive components.
- Package: Available in a small SOD110 package, the BZX284-C6V8 is suitable for high-density circuit boards, where space is at a premium.
- Temperature Stability: The Zener diode features excellent stability over a wide temperature range, making it reliable in various operating conditions.
- Low Leakage Current: It exhibits a low leakage current, which enhances the overall efficiency of the application it's used in.
Applications
The BZX284-C6V8 is versatile and can be used in a multitude of applications, including:
- Power supply regulation
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics voltage reference
- Industrial electronics
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the BZX284-C6V8 is no exception. Manufactured to high standards, this Zener diode ensures consistent performance and reliability for critical applications that require a stable voltage reference.
Environmental Compliance
The BZX284-C6V8 meets various environmental standards, including RoHS compliance, making it a suitable choice for environmentally conscious designs that require adherence to strict regulations regarding hazardous substances.