EN
  • EN
  • DE

BZX284-B2V4,115

Part No BZX284-B2V4,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 400MW SOD2 / Diode Zener Single 2.4V 2% 400mW 2-Pin SOD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 2.4V
Tolerance ±2%
Power - Max 400mW
Impedance (Maximum) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 50μA @ 1V
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 100mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SOD-110
Manufacturer Package SOD110
Win Source Part Number 770804-BZX284-B2V4,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Family Name BZX284-B2V4
Introduction Date April 17, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX284-B2V4,115 CAD Model

Description

Introducing the BZX284-B2V4,115 Zener Diode from NXP Semiconductors

The BZX284-B2V4,115 is a high-precision Zener diode, expertly crafted by NXP Semiconductors, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This small yet robust component is part of NXP's BZX284 series, which is renowned for its high-quality voltage clamping characteristics and stability over time.

With a nominal Zener voltage of 2.4V, this diode is perfect for applications that require a precise reference voltage. It is commonly used in voltage regulation scenarios to ensure that sensitive electronic circuits receive a constant voltage, thereby protecting them from the detrimental effects of voltage spikes and surges.

Key Features

  • Voltage Precision: The BZX284-B2V4,115 offers excellent voltage regulation with a tight tolerance, ensuring accurate and consistent performance.
  • Low Leakage Current: It boasts a low leakage current, which enhances its efficiency and reliability in various circuits.
  • High Power Dissipation: With a power dissipation of 400 mW, this Zener diode can handle significant energy without compromising its integrity or performance.
  • Compact SOD110 Package: Its small SOD110 package makes it suitable for high-density circuit boards, saving valuable space without sacrificing functionality.

Applications

The versatility of the BZX284-B2V4,115 allows it to be integrated into numerous electronic devices. It is particularly useful in:

  • Power supply circuits
  • Voltage reference circuits
  • Overvoltage protection systems
  • Consumer electronics

As a testament to its durability and reliability, the BZX284-B2V4,115 is capable of operating within a wide temperature range, making it suitable for both commercial and industrial environments.

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, and the BZX284-B2V4,115 Zener diode is no exception to their commitment to quality. Each component is rigorously tested to ensure it meets the high standards expected by engineers and technicians globally. Whether you're designing a new circuit or looking for a replacement part, the BZX284-B2V4,115 is a reliable choice that won't let you down.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess