EN
  • EN
  • DE

BZV90-C43

Part No BZV90-C43
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157577-BZV90-C43
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C43 CAD Model

Description

The BZV90-C43 is a robust, high-voltage zener diode crafted by the renowned semiconductor manufacturer NXP Semiconductors. This electronic component is designed to provide precise voltage regulation, making it an essential part of various electronic circuits. The BZV90-C43 is particularly suitable for applications requiring a stable reference voltage or protection against voltage transients.

Key Features

  • Nominal Zener Voltage: The device has a nominal zener voltage of 43V, which is ideal for a wide range of voltage regulation applications.
  • Power Dissipation: With a power dissipation rating of up to 1.3W, the BZV90-C43 can withstand significant power levels, making it suitable for high-power applications.
  • High Stability: Its zener voltage is highly stable, ensuring reliable performance over the entire operating temperature range.
  • Low Dynamic Impedance: The component features a low dynamic impedance, which enhances its voltage regulation capabilities.
  • Package: The BZV90-C43 is available in a SOD64 package, which is known for its high thermal performance and durability.

Applications

The BZV90-C43 is versatile and can be used in a variety of applications, including:

  • Voltage stabilization circuits
  • Surge protection devices
  • Power management solutions
  • Consumer electronics
  • Industrial systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV90-C43 is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and durability for long-term use. Whether it's for commercial products or critical industrial applications, the BZV90-C43 from NXP is a component you can trust.

Environmental Compliance

The BZV90-C43 complies with various environmental regulations, including RoHS. NXP's dedication to environmental sustainability means that this zener diode is designed with eco-friendly materials and processes, aligning with the global move towards environmentally conscious manufacturing practices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess