EN
  • EN
  • DE

BZV90-C27,115

Part No BZV90-C27,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 1.5W SC73
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 50nA @ 18.9V
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 127380-BZV90-C27,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV90-C27,115 CAD Model

Description

The BZV90-C27,115 is a high-quality Zener diode produced by NXP Semiconductors, a leader in the electronics industry. This particular model is designed to offer a precise voltage regulation solution, making it an essential component in a variety of electronic circuits. The Zener diode operates as a voltage regulator by allowing current to flow in the reverse direction when a specific voltage threshold, known as the Zener voltage, is reached.

Key Features

  • Zener Voltage (Vz): The BZV90-C27,115 has a nominal Zener voltage of 27 volts, providing stability and precision in voltage regulation tasks.
  • Power Dissipation: With a power dissipation rating of 1.3 watts, this Zener diode can handle moderate levels of power, making it suitable for various applications.
  • Package: Encased in a SOD64 package, the BZV90-C27,115 is designed for through-hole mounting, ensuring easy integration into printed circuit boards (PCBs).
  • High Stability: The diode offers excellent stability and reliability, ensuring consistent performance over time and under varying conditions.
  • Wide Operating Temperature Range: It can operate effectively within a temperature range of -65°C to +175°C, accommodating diverse environmental conditions.

Applications

The BZV90-C27,115 Zener diode is versatile and can be used in a wide array of electronic devices and systems. Its primary function is to provide voltage regulation, making it ideal for:

  • Power supply circuits
  • Overvoltage protection systems
  • Voltage reference in instrumentation
  • Surge suppression applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV90-C27,115 is no exception. It is manufactured using state-of-the-art technology and rigorous quality control processes. This ensures that each diode meets the high standards expected by electronic professionals and enthusiasts alike.

Ordering Information

The product is available under the ordering code BZV90-C27,115, and it typically comes in bulk or tape and reel packaging options to suit different manufacturing requirements. For detailed ordering and product information, customers should consult the datasheet or contact NXP Semiconductors directly.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5029 $60.0232
19+ $6.1573 $116.9887
30+ $5.9644 $178.9320
41+ $5.7715 $236.6315
52+ $5.5798 $290.1496
70+ $5.0023 $350.1610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess