EN
  • EN
  • DE

52205-2690

Part No 52205-2690
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 26 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 26
Orientation Vertical
RoHS Non-Compliant
Win Source Part Number 1163989-52205-2690
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52205-2690 CAD Model

Description

The Molex 52205-2690 is a 0.50mm pitch Easy-On FFC/FPC connector designed for space-saving and reliable connections in compact electronic devices. This connector features a ZIF (Zero Insertion Force) actuator, which allows for easy and secure insertion and removal of FFC/FPC cables. Its low profile and fine pitch make it ideal for applications where space is limited.

Applications:

  • Mobile Phones
  • Tablets
  • Laptops
  • Digital Cameras
  • Printers

Features:

  • 0.50mm Pitch: Provides high-density connections in compact electronic devices.
  • 26 Circuits: Accommodates a large number of signal lines in a small footprint.
  • ZIF (Zero Insertion Force) Actuator: Simplifies cable insertion and removal, reducing the risk of damage.
  • Surface Mount Technology (SMT): Enables easy integration into automated assembly processes.
  • Low Profile Design: Saves valuable space in compact electronic devices.

Benefits:

  • Space Saving: Fine pitch and low profile design allow for use in compact electronic devices.
  • Easy Cable Insertion and Removal: ZIF actuator simplifies cable handling, reducing assembly time and the risk of damage.
  • Reliable Connection: Ensures a secure and stable connection, minimizing signal loss and improving performance.
  • Simplified Assembly: SMT design allows for automated assembly, reducing manufacturing costs.
  • Versatile Application: Suitable for a wide range of applications requiring high-density, reliable connections.

Additional Details:

The 52205-2690 is made from high-quality materials to ensure durability and long-lasting performance. The housing is typically made of high-temperature thermoplastic. The connector is RoHS compliant, meeting environmental standards. It has a voltage rating of 50V and a current rating of 0.5A per circuit.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0178 $63.1602
21+ $5.7588 $120.9348
32+ $5.5787 $178.5184
43+ $5.3985 $232.1355
56+ $5.2194 $292.2864
75+ $4.6789 $350.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess