Product Overview: BZV79-C22 Zener Diode from NXP
The BZV79-C22 is a high-performance Zener diode manufactured by NXP Semiconductors, renowned for its reliability and efficiency in voltage regulation applications. This small-signal Zener diode is designed to provide a precise voltage reference in a variety of electronic circuits, ensuring stable operation even under variable conditions.
Key Features
- Nominal Zener Voltage: 22V, offering a stable reference voltage for your circuits.
- Power Dissipation: Capable of dissipating up to 500mW, making it suitable for higher power applications.
- Tolerance: The voltage tolerance is specified at ±5%, providing a precise voltage reference for critical applications.
- Package: Available in a two-lead SOD27 (DO-35) glass package that is both compact and robust.
- Temperature Stability: Exhibits excellent stability over a wide operating temperature range, ensuring reliable performance in diverse environments.
- Regulatory Compliance: Compliant with the RoHS and REACH standards, minimizing the environmental impact and ensuring safety in electronic devices.
Applications
The BZV79-C22 is ideal for a multitude of applications where voltage regulation is crucial. It is commonly used in:
- Power supply circuits
- Voltage reference in instrumentation
- Surge protection devices
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP's commitment to quality ensures that the BZV79-C22 Zener diode meets the highest industry standards for performance and reliability. Each diode undergoes rigorous testing to guarantee its suitability for demanding applications.
Ordering Information
To purchase the BZV79-C22 Zener diode or to obtain more detailed specifications, visit the NXP Semiconductors official website or contact an authorized distributor. Ensure the product code BZV79-C22 is referenced to receive the exact Zener voltage variant required for your application.