EN
  • EN
  • DE

NCP459FCT2G

Part No NCP459FCT2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFBGA, WLCSP
Case / Package 8-WLCSP (2x1)
Family Name NCP459
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP459FCT2GOSTR, NCP459FCT2GOSCT, NCP459FCT2GOSDKR, NCP459FCT2G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928855-NCP459FCT2G
Ultra Librarian 3D Model Ultra Librarian NCP459FCT2G CAD Model

Description

ON Semiconductor NCP459FCT2G Voltage Regulator

The NCP459FCT2G is a high-performance, fixed output voltage regulator from ON Semiconductor, designed to deliver a continuous supply of power with exceptional accuracy and stability. This regulator is an ideal choice for a wide range of applications that require a reliable and efficient power management solution.

Key Features

  • Output Voltage: The NCP459FCT2G provides a fixed output voltage, ensuring a stable and precise voltage supply for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, which enhances its efficiency by allowing operation closer to the input voltage, making it suitable for battery-powered devices.
  • High Accuracy: This voltage regulator offers high accuracy in maintaining the output voltage, which is critical for the performance and longevity of electronic circuits.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, thus ensuring reliable operation under various conditions.
  • Current Limiting: It also incorporates current limiting features to protect against overcurrent conditions, which can be detrimental to both the regulator and the downstream components.
  • Package: The NCP459FCT2G comes in a compact, surface-mount package, making it easy to integrate into a variety of electronic designs.

Applications

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems

The NCP459FCT2G voltage regulator from ON Semiconductor represents a blend of performance, efficiency, and reliability. With its precise voltage regulation, low dropout, and robust protection features, it stands out as a superior choice for designers seeking to enhance the performance and stability of their power management systems. Whether it's for portable devices, consumer electronics, or automotive applications, the NCP459FCT2G is engineered to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4714 $58.8560
100+ $1.2074 $120.7400
150+ $1.1696 $175.4400
205+ $1.1319 $232.0395
265+ $1.0942 $289.9630
355+ $0.9810 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,152 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess