Introducing the BZV55-10V Zener Diode from NXP
The BZV55-10V is a high-precision Zener diode crafted by the renowned semiconductor manufacturer NXP. This compact diode is designed to provide a reliable voltage reference with its precisely regulated voltage of 10 volts. It is an essential component for a variety of electronic applications where voltage stabilization is critical.
Key Features
- Voltage Regulation: The BZV55-10V offers a nominal Zener voltage of 10V, making it suitable for a wide range of voltage regulation tasks in electronic circuits.
- Low Zener Impedance: This diode features a low dynamic Zener impedance which ensures stable operation over the entire operating current range.
- High Precision: With its tight voltage tolerance, the BZV55-10V provides precise voltage regulation, which is crucial for sensitive electronic components.
- Miniature Size: Encased in a small LL-34 (SOD-80) package, this Zener diode is ideal for high-density circuit designs where space is at a premium.
- Power Dissipation: It has a total power dissipation of 500 mW, allowing it to handle moderate levels of power in a compact form factor.
Applications
The BZV55-10V Zener diode is versatile and can be used in various electronic devices and systems. Its applications include:
- Voltage regulation in power supplies
- Surge protection in sensitive electronics
- Reference elements in precision circuits
- Clipping and clamping circuits
- Switching operations in digital electronics
Quality and Reliability
NXP is known for its commitment to quality, and the BZV55-10V is no exception. This Zener diode is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.
Whether you are designing a power supply, looking to protect sensitive electronics, or need a precise voltage reference, the BZV55-10V from NXP is an excellent choice. Its combination of precision, power handling, and compact form factor makes it a valuable component for any electronic engineer's toolkit.