EN
  • EN
  • DE

BZV49-C5V1

Part No BZV49-C5V1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157460-BZV49-C5V1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV49-C5V1 CAD Model

Description

Product Overview: BZV49-C5V1 by NXP Semiconductors

The BZV49-C5V1 is a high-performance, precision Zener diode crafted by the renowned NXP Semiconductors, a leader in the semiconductor industry. This product is specifically designed to provide a reliable voltage regulation solution with a nominal Zener voltage of 5.1V. Engineered for applications requiring an accurate and stable reference voltage, the BZV49-C5V1 is an ideal component for voltage stabilization tasks.

Key Features

  • Zener Voltage (VZ): 5.1V, offering precise voltage regulation for a wide range of electronic circuits.
  • Power Dissipation (Ptot): Capable of handling up to 1.3W of power dissipation, ensuring robust performance in various operating conditions.
  • Tolerance: The Zener voltage tolerance is specified for a range of applications, providing flexibility in design considerations.
  • Package: Available in a small, surface-mount SOT223 package, the BZV49-C5V1 is suitable for high-density PCB designs and is easy to integrate into a variety of electronic systems.
  • Operating Temperature Range: With a wide operating temperature range, this Zener diode guarantees reliable operation across diverse environmental conditions.

Applications

The BZV49-C5V1 is versatile and can be used in several applications such as:

  • Voltage reference in power supplies
  • Surge protection in sensitive electronics
  • Regulation modules in battery-operated devices
  • Telecommunications infrastructure

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZV49-C5V1 Zener diode is manufactured with stringent quality control processes, ensuring that it meets the rigorous standards expected by the industry. Users can trust the consistency and longevity of this component for their electronic designs.

Environmental Compliance

The BZV49-C5V1 is designed with environmental consciousness in mind. It complies with RoHS directives, which restricts the use of certain hazardous materials in electronic equipment. This commitment to sustainability makes it a suitable choice for eco-friendly products and helps manufacturers meet global environmental standards.

Overall, the BZV49-C5V1 from NXP Semiconductors is a reliable and precise electronic component that offers stability and performance for a variety of voltage regulation applications.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 618 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess