EN
  • EN
  • DE

SN74LVC8T245

Part No SN74LVC8T245
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255775-SN74LVC8T245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Defence, Military & Aerospace, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LVC8T245 CAD Model

Description

SN74LVC8T245 Octal Bus Transceiver from Texas Instruments

The SN74LVC8T245 device is a state-of-the-art, octal bus transceiver designed by Texas Instruments (TI) to ensure high-speed bidirectional communication between two data buses. This integrated circuit is part of TI's extensive logic family and is tailored to accommodate voltage level translation applications across multi-voltage digital systems.

With its dual-supply voltage capability, the SN74LVC8T245 allows for translation between different logic levels ranging from 1.65V to 5.5V on both the A and B ports. This feature makes the device exceptionally versatile, enabling it to interface between lower voltage microprocessors or microcontrollers and higher voltage peripheral components without the need for additional level-shifting hardware.

The SN74LVC8T245 is equipped with eight bidirectional data lines, each with its own directional control (DIR) pin, allowing for flexible direction setting. Additionally, the Output Enable (OE) feature ensures that the output drivers on either side are disabled when OE is held high, preventing any potential damage due to bus contention or during power-up sequences.

Key features of the SN74LVC8T245 include:

  • Wide Operating Voltage Range: 1.65V to 5.5V on both the A and B ports, enabling level translation between a broad spectrum of logic levels.
  • High-Speed Data Transfer: The device supports fast data transfer rates, essential for high-performance digital systems.
  • Low Power Consumption: Designed with power-saving in mind, the SN74LVC8T245 draws minimal current, making it suitable for battery-operated and power-sensitive applications.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry on all pins to safeguard against static damage during handling and operation.
  • Wide Operating Temperature Range: Reliable performance is guaranteed over an extended temperature range, making it suitable for industrial and automotive applications.

Applications for the SN74LVC8T245 are diverse and include interfacing between different logic domains within a system, such as CPU to peripheral communication, level shifting for multi-voltage systems, and data path management in complex digital environments.

Available in a variety of packages, including the space-saving VQFN (RGY), the SN74LVC8T245 is designed for easy integration into a wide range of electronic systems, offering designers a reliable and efficient solution for bus level translation.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess