The NXP BZV49-C15115 is a highly reliable Zener diode designed for voltage regulation and voltage reference applications. This precision device is a popular choice among electronic engineers and designers for its stability, durability, and versatility in various electronic circuits.
Key Features
- Nominal Zener Voltage: 15.115V, providing a precise voltage reference for your applications.
- Power Dissipation: Capable of dissipating up to 1.3W of power, making it suitable for high-power applications.
- Tolerance: A tight voltage tolerance ensures consistent performance and reliable operation in your circuit designs.
- Package: Comes in a compact SOD-123 small outline package, ideal for space-constrained applications.
- Temperature Stability: Excellent stability over a wide temperature range, ensuring performance is maintained in various operating conditions.
Applications
The BZV49-C15115 is versatile and can be used in a wide array of applications, including:
- Power supply regulation
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics voltage stabilization
- Automotive electronics
Quality and Reliability
NXP is renowned for its commitment to quality, and the BZV49-C15115 Zener diode is no exception. Each diode is manufactured to the highest standards, ensuring that you receive a product that not only meets but exceeds industry standards for quality and reliability.
Environmental Compliance
The BZV49-C15115 is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is manufactured with the environment in mind and is free from harmful substances such as lead, mercury, and cadmium.
Ordering Information
For ordering, the product is available with the designation BZV49-C15115. Ensure to consult the datasheet for detailed specifications and ordering options to select the best variant for your specific needs.