The NXP BZT03-C68 is a high-performance Zener diode designed for electronic applications requiring voltage regulation and voltage reference. This precision device is tailored to offer a stable Zener voltage of 68V, making it a suitable component for power supply circuits and voltage stabilization tasks.
Key Features
- Zener Voltage: The BZT03-C68 provides a nominal Zener voltage of 68V with tight voltage regulation, ensuring consistent performance across various conditions.
- Power Dissipation: With a power dissipation capability of up to 3.25W, this Zener diode can handle significant power levels, making it ideal for high-power applications.
- High Surge Current Capability: This component is designed to withstand high surge currents, offering reliable protection against voltage spikes and transient voltage events.
- Low Dynamic Impedance: The low dynamic impedance of the BZT03-C68 ensures minimal voltage drop across the diode, contributing to efficient circuit operation.
- Package: Encased in a SOD57 package, the BZT03-C68 is compact and robust, designed for easy integration into various electronic assemblies.
- Temperature Range: This Zener diode operates effectively over a broad temperature range, maintaining stability from -55°C up to +175°C.
Applications
The NXP BZT03-C68 Zener diode is suitable for a wide range of applications, including:
- Voltage regulation in power supplies
- Overvoltage protection circuits
- Reference voltage sources in precision circuits
- Switching power supplies
- Industrial and commercial electronic equipment
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BZT03-C68 Zener diode is no exception. Manufactured to high standards, this component is designed for long-term reliability in demanding electronic environments, ensuring consistent performance and peace of mind for designers and engineers.