The BZG04-20 is a high-performance Zener diode from the reputable semiconductor manufacturer NXP. This precision device is designed to provide stable voltage regulation and protection for a wide array of electronic circuits. With its robust construction and reliable performance, the BZG04-20 is a preferred choice for engineers and designers in various applications, ranging from power supply units to automotive electronics.
Key Features
- Nominal Zener Voltage: 20V, which makes it suitable for stabilizing 20V circuits or providing a reference voltage at this level.
- Power Dissipation: The BZG04-20 is capable of handling up to 1.25W of power dissipation, ensuring stable operation under a range of conditions.
- High Surge Capability: This Zener diode can withstand surge currents, making it ideal for protecting sensitive components from voltage spikes.
- Low Leakage Current: It has a very low leakage current, which enhances its efficiency and reliability in precision applications.
- Surface-Mount Package: Available in a SOD64 package, the BZG04-20 is suitable for high-density PCB designs and is easy to integrate into automated manufacturing processes.
- Wide Operating Temperature Range: It can operate effectively in a broad temperature range, from -65°C to +175°C, accommodating various environmental conditions.
Applications
The BZG04-20 Zener diode is versatile and can be used in numerous applications, including:
- Voltage regulation circuits
- Overvoltage protection systems
- Switching power supplies
- Automotive electronics
- Consumer electronics
Quality and Reliability
NXP is known for its commitment to quality, and the BZG04-20 is no exception. This Zener diode is produced with high manufacturing standards, ensuring that each component delivers consistent performance. The device also undergoes rigorous testing to guarantee its reliability in the field, making it a trusted component for mission-critical and everyday applications alike.