Introducing Product BZG04-120 by NXP
Product BZG04-120 is a high-performance Zener diode brought to you by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide precise voltage regulation and protection for a wide range of electronic circuits. With its robust design and reliable performance, the BZG04-120 is an ideal choice for engineers and designers looking to ensure the stability and longevity of their electronic products.
Key Features
- Voltage Regulation: The BZG04-120 offers a nominal Zener voltage of 120V, making it suitable for applications requiring a high breakdown voltage.
- Power Dissipation: This diode can dissipate up to 1.25W of power, ensuring efficient operation under varying load conditions.
- Surge Capability: It has an excellent surge capability, which allows it to withstand transient over-voltage conditions, thereby protecting sensitive electronic components.
- Package: The diode comes in a compact SOD64 package, which is designed for optimal thermal performance and space-saving on the circuit board.
- High Reliability: With NXP's commitment to quality, the BZG04-120 is manufactured to meet high-reliability standards, ensuring consistent performance over its lifespan.
Applications
The versatility of the BZG04-120 Zener diode makes it suitable for a variety of applications, including:
- Voltage stabilization in power supplies
- Over-voltage protection in consumer electronics
- Automotive electronics where high voltage regulation is required
- Industrial equipment with stringent power management needs
Technical Specifications
| Parameter |
Value |
| Zener Voltage (VZ) |
120V |
| Power Dissipation (PD) |
1.25W |
| Package Type |
SOD64 |
| Operating Temperature Range |
-55°C to +150°C |
With its exceptional features and reliable performance, the BZG04-120 from NXP is a top-tier solution for your circuit protection and voltage regulation needs.