EN
  • EN
  • DE

BZG01-C16

Part No BZG01-C16
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description SMA voltage regulator diodes / Zener Diode Single 16V 6% 15Ohm 2500mW Automotive 2-Pin SOD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238570-BZG01-C16
Popularity Medium
Supply and Demand Status Balance
Family Name BZG01-C16
Introduction Date February 17, 2000
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZG01-C16 CAD Model

Description

The BZG01-C16 is a high-performance Zener diode from NXP Semiconductors, a global leader in the electronics industry. Designed to provide precision voltage regulation, the BZG01-C16 is an essential component for a wide range of electronic circuits. This Zener diode is particularly well-suited for applications that require a stable and reliable reference voltage.

Key Features

  • Nominal Zener Voltage: 16V with a tolerance of ±5%, making it ideal for voltage regulation tasks.
  • Power Dissipation: Capable of dissipating up to 1.25W of power, ensuring stable performance under varying load conditions.
  • Package: The BZG01-C16 comes in a compact SOD123 package, which is suitable for high-density circuit boards and space-constrained applications.
  • Thermal Resistance: Features a low thermal resistance, providing improved thermal performance and reliability.
  • Surge Current Capability: Engineered to handle surge currents, making it robust against transient voltage spikes.

Applications

The versatility of the BZG01-C16 Zener diode makes it an excellent choice for various applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference elements in precision circuits
  • Stabilization of sensitive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BZG01-C16 Zener diode is manufactured with stringent quality control measures and is designed to meet the rigorous demands of the electronics industry. It is a reliable choice for designers and engineers seeking to enhance the performance and stability of their electronic systems.

Environmental Compliance

The BZG01-C16 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is free from hazardous materials. This compliance reflects NXP's dedication to environmental responsibility and the production of sustainable products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess