The BZD27-C82 is a high-precision, voltage-regulating Zener diode designed by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is specifically crafted to provide a reliable solution for voltage regulation applications. With its compact surface-mounted design, the BZD27-C82 is ideal for high-density circuit boards where space is at a premium.
Key Features
- Voltage Regulation: Offers a nominal Zener voltage of 82V, making it suitable for stabilizing voltage and providing reference levels in a variety of electronic circuits.
- Power Dissipation: Capable of dissipating up to 800mW of power, ensuring stable performance even under high power conditions.
- Package: Comes in a small SOD87 package, which is highly efficient for surface-mounted applications and helps in saving valuable board space.
- Temperature Stability: Features excellent stability over a wide temperature range, making it reliable in various operating conditions.
- Low Leakage Current: The diode has a very low leakage current, enhancing its efficiency and reducing power loss.
Applications
The BZD27-C82 is versatile and can be used in various applications, including:
- Power supply circuits
- Consumer electronics
- Telecommunications equipment
- Industrial electronics
- Automotive systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZD27-C82 is no exception, as it is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure its performance and longevity.
Environmental Compliance
Understanding the importance of environmental sustainability, the BZD27-C82 complies with various environmental standards. It is RoHS compliant, which means it is free from hazardous substances like lead, mercury, and cadmium, making it a safer choice for both the environment and consumers.