EN
  • EN
  • DE

BZD23C-12(12V)

Part No BZD23C-12(12V)
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238510-BZD23C-12(12V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD23C-12(12V) CAD Model

Description

The BZD23C-12(12V) is a high-performance Zener diode from NXP Semiconductors, renowned for its precision voltage regulation and reliability. This component is specifically designed to provide a stable reference voltage of 12V, making it an ideal choice for a wide range of electronic applications where voltage control is critical.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 12V, the BZD23C-12(12V) ensures accurate voltage regulation, providing a stable reference point for your circuits.
  • High Power Dissipation: This Zener diode can dissipate up to 3.25 watts of power, making it suitable for handling higher power applications without compromising performance.
  • Low Zener Impedance: The low dynamic impedance of the diode allows for better performance and lower voltage drop under load, enhancing overall efficiency.
  • Wide Operating Temperature Range: The BZD23C-12(12V) is designed to operate over a broad temperature range, ensuring reliability and stability in various environmental conditions.
  • Surface-Mount Package: Packaged in a small outline, this component is optimized for surface-mount technology (SMT), making it easy to integrate into modern PCB designs.

Applications:

The BZD23C-12(12V) Zener diode is versatile and can be used in numerous applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Surge protection
  • Switching power supplies
  • Consumer electronics

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality components that meet rigorous industry standards. The BZD23C-12(12V) Zener diode is no exception, offering exceptional performance and durability. Its robust construction ensures long-term reliability, making it a trusted choice for engineers and designers looking for a dependable voltage regulation solution.

Whether you are designing a complex industrial system or a simple consumer device, the BZD23C-12(12V) from NXP is an excellent choice for maintaining precise voltage levels and ensuring the integrity of your electronic circuits.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Lowest to $0.9794
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Lowest to $2.9707

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess