EN
  • EN
  • DE

MAX5353ACUA+T

Part No MAX5353ACUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT VOLT OUT SER 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 3.15 V to 3.6 V
Digital Supply Voltage 3.15 V to 3.6 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-uMAX
Win Source Part Number 003082-MAX5353ACUA+T
Ultra Librarian 3D Model Ultra Librarian MAX5353ACUA+T CAD Model

Description

Maxim Integrated MAX5353ACUA+T Digital-to-Analog Converter

The MAX5353ACUA+T is a high-performance, 12-bit digital-to-analog converter (DAC) from Maxim Integrated that offers exceptional accuracy and stability. This compact, precision DAC is designed to meet the demanding requirements of industrial, communication, and high-end consumer applications where space is at a premium and performance cannot be compromised.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Interface: It features a user-friendly SPI interface, which allows for easy communication with most microcontrollers and digital systems.
  • Supply Voltage: The MAX5353ACUA+T operates on a single 5V supply, simplifying power supply design.
  • Package: It comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications.
  • Temperature Range: The device is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC consumes minimal power, which helps in extending battery life in portable devices.

Applications

The MAX5353ACUA+T is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable battery-powered instruments
  • Waveform generation

Performance Benefits

This DAC provides a high level of precision and low noise output, which is crucial for applications requiring accurate signal conversion. The integrated output amplifier enables it to drive capacitive loads, thereby reducing the need for external components. Additionally, the MAX5353ACUA+T features a power-down mode, which reduces power consumption when the DAC is not in use.

With its robust feature set, the MAX5353ACUA+T from Maxim Integrated is an ideal choice for designers looking to incorporate a reliable and high-quality DAC into their systems. Maxim Integrated's commitment to quality ensures that this product delivers consistent performance and longevity for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess