EN
  • EN
  • DE

BZB784-3V0

Part No BZB784-3V0
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer NXP
Win Source Part Number 238485-BZB784-3V0
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB784-3V0 CAD Model

Description

Product Overview: BZB784-3V0

Introducing the BZB784-3V0, a state-of-the-art Zener diode from NXP Semiconductors, designed for a broad range of applications. This precision device is engineered to provide excellent voltage regulation with a nominal Zener voltage of 3.0 volts, making it an ideal choice for voltage stabilization and reference applications.

Key Features

  • Low Voltage Operation: With a Zener voltage of 3.0V, the BZB784-3V0 is perfect for low-voltage circuits, ensuring stability and consistency in performance.
  • High Precision: The device offers tight voltage tolerances, which ensures precise voltage regulation and minimizes the need for external components.
  • Low Leakage Current: The BZB784-3V0 boasts an extremely low leakage current that enhances the overall efficiency of the circuit and reduces power loss.
  • High Surge Capability: It is designed to withstand surge currents, providing reliable performance under transient conditions and enhancing circuit protection.
  • Surface-Mount Package: The SOD323 small outline package allows for efficient space utilization on printed circuit boards, making it suitable for high-density applications.

Applications

The versatility of the BZB784-3V0 Zener diode makes it an excellent choice for a wide array of electronic applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Portable and battery-powered devices

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality, and the BZB784-3V0 is no exception. Manufactured with the highest standards, this Zener diode ensures long-term reliability and performance, even in the most demanding conditions. Whether you're designing consumer electronics or industrial control systems, the BZB784-3V0 from NXP is the ideal choice for your voltage regulation needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Vishay
Lowest to $0.2021
Vishay
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess