EN
  • EN
  • DE

BZA862AB

Part No BZA862AB
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050192-BZA862AB
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZA862AB CAD Model

Description

The BZA862AB from NXP Semiconductors is a cutting-edge, high-performance silicon monolithic integrated circuit designed to meet the demanding requirements of today's electronic devices. This component is specifically engineered to offer superior protection against Electrostatic Discharge (ESD) and other transient voltage events, making it an ideal choice for safeguarding sensitive circuits in a wide range of applications.

Key Features

  • ESD Protection: The BZA862AB provides robust ESD protection up to IEC 61000-4-2 Level 4 standards, ensuring the safety and longevity of connected components.
  • Low Capacitance: With its low input capacitance, this device is particularly suitable for high-speed signal lines, preserving signal integrity and minimizing distortion.
  • Small Form Factor: Encased in a small SOT663 package, the BZA862AB is designed for space-constrained applications without compromising on performance.
  • Wide Operating Range: This component can operate over a broad temperature range, making it versatile for use in various environments.
  • Lead-Free Design: Compliant with current environmental regulations, the BZA862AB is a lead-free and RoHS compliant product, reflecting NXP's commitment to environmental sustainability.

Applications

The BZA862AB is suited for a diverse array of applications where ESD protection is critical. This includes but is not limited to:

  • Mobile and Portable Devices
  • Computer Interfaces
  • Networking Equipment
  • Audio and Video Interfaces
  • USB 2.0 and HDMI Ports

Technical Specifications

Parameter Value
Package SOT663
ESD Protection Level IEC 61000-4-2 Level 4
Input Capacitance Low
Operating Temperature Range -55°C to +125°C
Compliance Lead-Free, RoHS

In conclusion, the BZA862AB from NXP Semiconductors represents a sophisticated solution for ESD protection in high-speed electronic applications. Its combination of small size, high protection level, and low capacitance makes it an excellent choice for designers looking to enhance the reliability and performance of their electronic devices.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess