EN
  • EN
  • DE

BYV95C

Part No BYV95C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156822-BYV95C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYV95C CAD Model

Description

The BYV95C is a robust and high-performance ultra-fast diode designed by NXP Semiconductors, a leader in the semiconductor industry. This diode is engineered to provide efficient and reliable performance in a variety of applications, making it an ideal choice for designers looking to enhance their power management systems.

Key Features

  • Voltage Rating: The BYV95C is characterized by its reverse voltage rating of up to 600V, making it suitable for high voltage applications.
  • Current Capacity: It has a forward current rating of 2A, which allows it to handle moderate levels of current without overheating or failure.
  • Ultra-Fast Recovery Time: With an ultra-fast recovery time, this diode is optimized for high-efficiency applications where switching speed is critical.
  • Low Forward Voltage Drop: The low forward voltage drop ensures minimal power loss during operation, contributing to the overall efficiency of the circuit.
  • High Surge Current Capability: The BYV95C can withstand high surge currents, making it robust against transient events and suitable for power supply applications.

Applications

The versatility of the BYV95C allows it to be used in various applications, including:

  • Switching power supplies
  • Power converters
  • Freewheeling diodes in inverters
  • Energy storage systems
  • High-frequency rectification

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality components. The BYV95C is no exception, with its construction designed to ensure long-term reliability. It operates effectively over a wide temperature range and is encapsulated in a compact SOD-57 package, providing a combination of thermal efficiency and space-saving benefits.

Environmental Compliance

The BYV95C is also environmentally friendly, complying with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment. This compliance reflects NXP's dedication to environmental sustainability and the production of eco-friendly products.

With its high-speed switching capabilities, efficiency, and reliability, the BYV95C from NXP Semiconductors is a superior choice for designers looking to improve the performance of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess