EN
  • EN
  • DE

BYV40E-150

Part No BYV40E-150
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Rectifier diodes ultrafast, rugged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 85938-BYV40E-150
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYV40E-150 CAD Model

Description

The BYV40E-150 is a robust and efficient ultra-fast rectifier diode designed and manufactured by NXP Semiconductors. This high-performance diode is specifically engineered to meet the demanding requirements of high-frequency switching and rectification applications. With its superior switching speed and low forward voltage drop, it is an ideal choice for power supply designs, converters, and free-wheeling diodes in a variety of electronic circuits.

Key Features

  • Reverse Voltage: The BYV40E-150 is capable of withstanding a reverse voltage of up to 150 volts, making it suitable for high-voltage applications.
  • Forward Current: It has a high average forward current rating of 30 amperes, which allows it to handle significant power levels.
  • Ultra-Fast Recovery Time: The device boasts an ultra-fast recovery time, typically less than 30 nanoseconds, which minimizes power losses and improves efficiency.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures reduced power dissipation and a lower operating temperature, thereby enhancing the overall lifetime of the product.
  • High Surge Current Capability: The BYV40E-150 can handle high surge currents, providing robust performance during transient conditions.
  • Package: Encased in a SOD-57 package, it offers a compact footprint for space-constrained applications.

Applications

The BYV40E-150 is highly versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Switching power supplies
  • Power factor correction circuits
  • Motor controllers
  • Snubber circuits
  • Automotive environments
  • Energy-efficient power management systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The BYV40E-150 is built to the highest standards, ensuring reliable performance in even the most challenging conditions. Whether used in industrial, automotive, or consumer electronics, the BYV40E-150 is a dependable choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
KEC
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3160 $59.6880
43+ $2.7200 $116.9600
66+ $2.6357 $173.9562
91+ $2.5502 $232.0682
118+ $2.4659 $290.9762
157+ $2.2107 $347.0799
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess