EN
  • EN
  • DE

RG82845GE-SL6PS

Part No RG82845GE-SL6PS
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294270-RG82845GE-SL6PS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG82845GE-SL6PS CAD Model

Description

The Intel RG82845GE-SL6PS is a chipset component, specifically the GMCH (Graphics and Memory Controller Hub), designed for desktop systems. It is part of the Intel 845GE chipset family, which was a prominent solution for Pentium 4 processors. This chipset enabled a range of features and capabilities for desktop computers, primarily focused on providing integrated graphics, memory control, and overall system performance.

Applications

  • Desktop PCs: Used in desktop computers aimed at general productivity, home use, and business applications.
  • Workstations: Integrated into entry-level workstations requiring a balance of performance and cost-effectiveness.
  • Embedded Systems: Utilized in some embedded systems where integrated graphics and memory control are necessary.

Features

  • Integrated Graphics: Incorporates Intel Extreme Graphics, providing basic 2D and 3D graphics capabilities for display output.
  • Memory Controller: Supports DDR SDRAM, enabling data transfer between the processor and system memory.
  • AGP 4x: Includes an AGP 4x interface for connecting an external graphics card for enhanced graphics performance, if needed.
  • Northbridge Functionality: Manages communication between the processor, memory, and AGP bus, acting as a core component of the motherboard.
  • Chipset Interconnect: Communicates with the Southbridge (I/O Controller Hub) via a dedicated interface for peripheral device connectivity.

Benefits

  • Cost-Effective Solution: Provides an integrated graphics solution, reducing the need for a separate graphics card in budget-constrained systems.
  • Improved System Performance: DDR SDRAM support enhances memory bandwidth, leading to improved overall system responsiveness.
  • Flexibility: AGP 4x support allows for optional upgrades to a discrete graphics card for gaming or other graphics-intensive applications.
  • Reliable Operation: Designed for stable and reliable operation within specified thermal and power constraints.
  • Compatibility: Ensures compatibility with Pentium 4 processors and related components, simplifying system integration.

Additional Details

The RG82845GE-SL6PS typically operates with a Front Side Bus (FSB) of 400MHz or 533MHz, depending on the specific motherboard and processor configuration. It supports a maximum of 2GB of DDR SDRAM. The integrated Intel Extreme Graphics provides basic graphics acceleration for common desktop tasks. The chipset is fabricated using a specific manufacturing process, ensuring low power consumption and heat dissipation.

The Intel 845GE chipset, including the RG82845GE-SL6PS, was a popular choice for its time due to its balance of features, performance, and cost. While it is an older chipset, it remains relevant in legacy systems and certain embedded applications where its capabilities are sufficient.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess