EN
  • EN
  • DE

BYV32G-200

Part No BYV32G-200
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Dual ultrafast power diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819910-BYV32G-200
Ultra Librarian 3D Model Ultra Librarian BYV32G-200 CAD Model

Description

The BYV32G-200, manufactured by NXP Semiconductors, is a robust dual diode device designed to deliver high efficiency and reliability in a variety of applications. This diode is particularly well-suited for high-frequency rectification and freewheeling operations in switching power supplies, as well as other power management tasks where a fast-switching diode is essential.

Key Features

  • Voltage Rating: The BYV32G-200 is designed to withstand repetitive peak reverse voltages of up to 200V, making it suitable for a broad range of high-voltage applications.
  • Current Rating: With a forward current rating of 20A, this component can handle significant power, suitable for heavy-duty operations.
  • Fast Switching Speed: The diode's fast switching capability ensures minimal losses and high efficiency, which is critical for power conversion applications.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power dissipation and improves performance, contributing to the overall efficiency of the system.
  • Dual Diode Configuration: The dual diode common cathode configuration allows for use in parallel or series arrangements, providing design flexibility and the ability to handle higher currents or voltages.
  • High Surge Current Capability: This device can withstand high surge currents, ensuring reliability and robust performance under transient conditions.
  • Package: Encased in a SOT404 package, the BYV32G-200 is compact and suitable for high-density circuit designs.

Applications

The BYV32G-200 is ideal for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Motor controllers
  • Automotive environments
  • Power management systems

Reliability and Quality Assurance

NXP Semiconductors is known for its commitment to quality and reliability. The BYV32G-200 is no exception and is produced with the highest standards to ensure consistent performance and longevity. Engineers can design with confidence, knowing that this component will meet their stringent requirements for both commercial and industrial applications.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess