EN
  • EN
  • DE

BYV29B-500,118

Part No BYV29B-500,118
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 500V 9A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer NXP
Packaging Reel(TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 500V
Current - Average Rectified (Io) 9A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 50μA @ 500V
Mounting Style SMD/SMT
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package D2PAK
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 129689-BYV29B-500,118
Popularity Medium
Supply and Demand Status Limited
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian BYV29B-500,118 CAD Model

Description

Product Overview: BYV29B-500,118 from NXP Semiconductors

The BYV29B-500,118 is a high-efficiency, ultra-fast switching Rectifier Diode designed and manufactured by the renowned NXP Semiconductors. This electronic component is specifically engineered to meet the needs of power regulation systems requiring minimal power loss and high reliability. It is an ideal choice for a wide range of applications, including switched-mode power supplies, lighting circuits, and high-frequency inverters.

Key Features

  • Voltage Rating: The BYV29B-500,118 is designed to handle repetitive peak reverse voltages up to 500V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous forward current rating of 9A, this diode can handle significant power levels, essential for demanding electronic circuits.
  • Ultra-fast Recovery Time: The device boasts an extremely fast recovery time of 30ns, which is crucial for high-efficiency power conversion in fast-switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Reverse Energy Rated: Engineered with a reverse energy rating that ensures protection against energy spikes during circuit operation.
  • Planar Technology: Utilizing planar technology, the BYV29B-500,118 achieves a high level of performance consistency and reliability.
  • Robust Construction: The diode is encapsulated in a SOD-57 plastic package, which offers both mechanical durability and thermal stability.

Applications

The BYV29B-500,118 is versatile and can be used in various electronic circuits. Some of the typical applications include:

  • Power supply units for consumer electronics
  • Lighting systems including LED drivers
  • DC/DC converters
  • Freewheeling diodes in inverter circuits
  • Snubber diodes in power switches

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BYV29B-500,118 is no exception. Each diode is manufactured to meet stringent industry standards, ensuring that it performs reliably in even the most challenging environments. Whether used in industrial, commercial, or consumer applications, the BYV29B-500,118 from NXP Semiconductors is a testament to high-performance and dependable power management.

You May Also Be Interested in

Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7970 $59.7750
180+ $0.6537 $117.6660
275+ $0.6341 $174.3775
380+ $0.6133 $233.0540
490+ $0.5925 $290.3250
655+ $0.5313 $348.0015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess