The BYQ28-200, manufactured by NXP Semiconductors, is a high-efficiency, ultra-fast, dual rectifier diode designed for application in switching power supplies, inverters, and as free-wheeling diodes. This robust component is housed in a compact SOD-128 plastic package, engineered to optimize performance while ensuring reliability and durability.
Key Features
- Voltage Rating: The BYQ28-200 has a repetitive peak reverse voltage (VRRM) of 200V, making it suitable for a wide range of high-voltage applications.
- Current Capacity: It can handle an average rectified output current (IO) of up to 10A, ensuring efficient handling of high current requirements.
- Ultra-Fast Recovery Time: With a recovery time as low as 35 ns, this diode is optimized for high-speed switching, which is critical in minimizing losses and improving efficiency.
- Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power loss and improves thermal efficiency, contributing to the overall energy-saving characteristics of the device.
- High Thermal Performance: The BYQ28-200 is capable of operating over a wide temperature range, maintaining stable performance even under thermal stress.
- Parallel Diode Configuration: The dual diode configuration allows for the device to be used in parallel, effectively doubling the current carrying capacity in applications that require it.
Applications
The BYQ28-200 is versatile and can be used in a variety of electronic circuits. Typical applications include:
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- DC-to-DC converters
- Automotive charging systems
- Energy-saving lighting systems
- Adapters and on-board DC/DC converters
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BYQ28-200 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability for critical applications. With its combination of efficiency, speed, and thermal performance, the BYQ28-200 is an excellent choice for designers looking to optimize their power management systems.