EN
  • EN
  • DE

BY329F-1200

Part No BY329F-1200
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes fast, soft-recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156568-BY329F-1200
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BY329F-1200 CAD Model

Description

The NXP BY329F-1200 is a robust, high-speed switching diode designed to cater to a wide range of applications, particularly in the realm of high-frequency rectification and free-wheeling operations in power supplies and other power-switching applications. This diode is specifically engineered to handle large currents and high voltages, ensuring efficiency and reliability in demanding environments.

Key Features

  • Voltage Rating: The BY329F-1200 is capable of withstanding repetitive peak reverse voltages of up to 1200 volts, making it suitable for high-voltage applications.
  • Current Capacity: It has a high average forward current rating of 10 amperes, which is indicative of its capability to handle significant power levels.
  • Speed: As a fast-switching diode, it offers quick recovery times, which is crucial for efficiency in switching applications.
  • Package: Housed in a rugged SOD59 (TO220AC) package, the BY329F-1200 ensures a solid and reliable mechanical and thermal connection.
  • High Thermal Performance: With a low thermal resistance, this diode can operate effectively at higher temperatures, maintaining its performance over a broad range of operating conditions.

Applications

The BY329F-1200 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in inverters
  • Snubber circuits
  • Energy storage systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BY329F-1200 is no exception. Each diode is manufactured to meet stringent standards, ensuring high reliability and performance in even the most challenging applications. Users can trust the BY329F-1200 for consistent operation and longevity.

Environmental Compliance

Compliant with RoHS and other environmental regulations, the BY329F-1200 is designed with sustainability in mind, minimizing the environmental impact without compromising on performance.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess