EN
  • EN
  • DE

BY329-1500S,127

Part No BY329-1500S,127
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.5KV 6A TO220AC / Diode Switching 1.5KV 6A 2-Pin(2+Tab) TO-220AC Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1500V
Current - Average Rectified (Io) 6A (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.6V @ 6.5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 160ns
Current - Reverse Leakage @ Vr 250μA @ 1300V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 770707-BY329-1500S,127
Popularity Medium
Supply and Demand Status Balance
Family Name BY329-1500S
Introduction Date September 17, 1998
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BY329-1500S,127 CAD Model

Description

The BY329-1500S,127 is a high-performance, fast recovery diode crafted by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This diode is designed to meet the stringent requirements of modern electronic applications, providing efficient and reliable performance.

Key Features

  • Voltage Rating: The BY329-1500S,127 is rated for a repetitive peak reverse voltage (Vrrm) of 1500 volts, making it suitable for high voltage applications.
  • Current Capacity: It boasts a high average forward current (IF(AV)) of up to 5 Amperes, ensuring it can handle significant power levels.
  • Fast Recovery Time: With a fast recovery time, this diode is ideal for use in circuits that require quick switching and high efficiency.
  • High Surge Current Capability: The diode can withstand high surge currents, providing robust performance during transient conditions.
  • Low Forward Voltage Drop: Its low forward voltage drop helps to minimize power loss and improve overall efficiency in the circuit.
  • Package: The device comes in a SOD-57 axial package, which is designed for easy installation and is suitable for through-hole mounting.

Applications

The BY329-1500S,127 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Switching power supplies
  • Converters
  • Free-wheeling diodes in inverter circuits
  • Energy storage systems
  • High-frequency rectifiers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BY329-1500S,127 is constructed with the highest standards of material and process control, ensuring reliability in demanding conditions. It is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

In summary, the BY329-1500S,127 from NXP Semiconductors is a robust, fast recovery diode that is ideal for high voltage and high power applications. Its fast switching capabilities, coupled with a high surge current tolerance and low forward voltage drop, make it an excellent choice for designers looking to enhance efficiency and performance in their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess