EN
  • EN
  • DE

BY229-800

Part No BY229-800
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes fast, soft-recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156546-BY229-800
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BY229-800 CAD Model

Description

The NXP BY229-800 is a robust, high-performance fast recovery diode designed to meet the stringent requirements of high-efficiency power supply systems. This diode is specifically engineered to provide designers with a reliable solution for applications that demand quick recovery times, high surge current capability, and a high breakdown voltage.

Key Features

  • High Reverse Voltage: With a reverse voltage rating of 800V, the BY229-800 offers excellent capabilities for handling high voltage environments, making it suitable for a variety of industrial and power management applications.
  • Fast Reverse Recovery Time: The device features a rapid reverse recovery time, which minimizes power loss and enhances the overall efficiency of the power conversion process.
  • High Surge Current Capability: It is capable of sustaining high surge currents, ensuring reliability and stability in the event of transient overloads.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of the BY229-800 reduces conduction losses and improves thermal performance, which is critical for maintaining the longevity of the device.
  • Robust Design: Encased in a rugged package, the BY229-800 is designed to withstand harsh conditions and is highly resistant to mechanical stress.

Applications

The NXP BY229-800 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification in converters and inverters
  • Freewheeling diodes in various power applications
  • Energy storage systems
  • Power factor correction circuits

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BY229-800 is no exception. This component is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. It is designed to meet the rigorous standards of the electronics industry, providing engineers with confidence in their designs.

Whether you are developing power supplies for industrial equipment or designing energy-efficient power conversion systems, the NXP BY229-800 fast recovery diode is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess