EN
  • EN
  • DE

BUK9Y19-55B/C2

Part No BUK9Y19-55B/C2
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 238270-BUK9Y19-55B/C2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9Y19-55B/C2 CAD Model

Description

Overview of NXP BUK9Y19-55B/C2

The NXP BUK9Y19-55B/C2 is a high-performance, N-channel TrenchMOS™ standard level FET designed for automotive and general-purpose switching applications. This advanced power MOSFET is part of NXP's leading-edge portfolio, offering a combination of low on-state resistance (RDS(on)), high-speed switching, and low gate charge to deliver efficient power management and conversion.

Key Features

  • Low On-State Resistance: With an RDS(on) of only 19.5 mΩ, the BUK9Y19-55B/C2 ensures minimal conduction losses, making it suitable for high-efficiency power supplies and DC-DC converters.
  • High-Speed Switching: The device's optimized gate charge (QG) enables fast switching, reducing switching losses and improving overall system performance.
  • 175°C Junction Temperature: Capable of operating at a high junction temperature, this MOSFET is ideal for demanding environments and reduces the need for additional cooling.
  • Robust Package: Housed in a LFPAK56 package, the BUK9Y19-55B/C2 is designed for improved thermal and electrical performance, as well as enhanced mechanical robustness.
  • Automotive Qualified: Meeting AEC-Q101 standards, this product is suitable for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The BUK9Y19-55B/C2 is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive systems such as engine control units, power steering, and DC/DC converters
  • High-efficiency power supplies
  • Motor control circuits
  • Load switches
  • Protection circuits

Technical Specifications

Parameter Value
Drain-source voltage (VDS) 55 V
Continuous drain current (ID) 100 A
Power dissipation (Ptot) 156 W
Gate-source voltage (VGS) ±20 V

With its robust design and high reliability, the NXP BUK9Y19-55B/C2 is a superior choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7285 $58.2800
195+ $0.5978 $116.5710
300+ $0.5791 $173.7300
415+ $0.5604 $232.5660
535+ $0.5417 $289.8095
715+ $0.4857 $347.2755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess