EN
  • EN
  • DE

NCP1077BAP065G

Part No NCP1077BAP065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.4V
Supply Voltage 6.5 V ~ 20 V
Duty Cycle 68%
Frequency - Switching 65kHz
Power (Watts) 31W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 760141-NCP1077BAP065G
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1077B
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NCP1077BAP065G CAD Model

Description

ON Semiconductor NCP1077BAP065G Product Overview

The ON Semiconductor NCP1077BAP065G is a robust, high-performance integrated circuit designed for a wide range of power applications. This versatile chip combines a fixed-frequency current-mode controller with a 650 V MOSFET. It's specifically engineered to deliver a reliable and efficient solution for AC-DC converters, particularly for off-line applications where compact size and high energy efficiency are paramount.

Key Features

  • Integrated 650V MOSFET: The NCP1077BAP065G integrates a high-voltage power MOSFET with a 650V rating, allowing it to handle high input voltage levels with ease, making it perfect for challenging power environments.
  • Current-Mode Operation: The current-mode control provides improved transient response, simplifying the design and allowing for a smaller magnetic solution.
  • Auto-Recovery Overload Protection: This built-in feature ensures the device automatically recovers from overload conditions, enhancing the longevity and reliability of the end application.
  • Frequency Jittering: The frequency jittering reduces EMI emissions, which minimizes the need for additional filtering components and simplifies compliance with EMI regulations.
  • Low Standby Power: The device is optimized for low standby power, making it an excellent choice for applications that require compliance with power conservation standards.

Applications

The NCP1077BAP065G is ideal for a variety of applications where efficiency and compact design are critical. These applications include:

  • AC-DC Adapters for Notebooks, Tablets, and other Portable Devices
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers
  • Smart Home and IoT Devices
  • Industrial and Consumer Electronics

ON Semiconductor's NCP1077BAP065G is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of modern power supply designs. With its advanced features and robust design, this product is set to deliver high performance, reliability, and efficiency for a variety of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess