EN
  • EN
  • DE

AT17LV256A-10PC

Part No AT17LV256A-10PC
Manufacturer Atmel
Catalog END - OF - LIFE
Description FPGA Configuration EEPROM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147784-AT17LV256A-10PC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT17LV256A-10PC CAD Model

Description

The AT17LV256A-10PC is a Serial Configuration Memory (SCM) from Atmel, primarily used to configure Field-Programmable Gate Arrays (FPGAs). It is a 256-kilobit device. The '10' in the part number indicates a 10ns clock-to-output delay. The 'PC' suffix refers to the package type, which is likely a Plastic DIP (PDIP).

Applications

  • FPGA Configuration
  • CPLD Configuration
  • Boot-up Configuration for Embedded Systems
  • Data Storage
  • Industrial Control Systems

Features

  • 256-kilobit Serial Configuration Memory
  • Low-Voltage Operation
  • Fast Clock-to-Output Delay (10ns)
  • Serial Interface for Configuration
  • In-System Programmable
  • PDIP Package

Benefits

  • Provides a reliable and cost-effective solution for FPGA configuration.
  • Enables fast configuration of FPGAs, reducing system boot-up time.
  • Simplifies system design with its serial interface.
  • Allows for in-system programming, enabling design changes without removing the device.
  • Suitable for low-power applications due to low-voltage operation.

Additional Details

The AT17LV256A-10PC is a crucial component in FPGA-based systems, responsible for storing the configuration data that defines the FPGA's functionality. Its serial interface simplifies the connection to the FPGA and reduces the number of pins required. The device supports in-system programming, which allows for updates to the FPGA configuration without physically removing the memory device. The low-voltage operation makes it suitable for use in portable and battery-powered applications. The 10ns clock-to-output delay ensures fast configuration, minimizing system boot-up time. The PDIP package provides a robust and easy-to-use solution for prototyping and production.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5308 $59.7156
17+ $6.9993 $118.9881
26+ $6.7810 $176.3060
36+ $6.5616 $236.2176
46+ $6.3433 $291.7918
61+ $5.6872 $346.9192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess