The BUK952R440C, a high-performance PowerMOS transistor manufactured by NXP Semiconductors, is designed to meet the rigorous demands of modern electronic circuits. This product is a pivotal component in power management applications, offering a blend of efficiency and reliability for a wide array of industries including automotive, computing, and renewable energy systems.
Key Features
- Low On-State Resistance: The BUK952R440C boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: Engineered for fast switching performance, this transistor is an ideal choice for high-frequency power switching applications, ensuring minimal power loss and heat generation.
- Robust Thermal Performance: With an enhanced thermal design, the BUK952R440C is capable of operating at higher temperatures while maintaining its performance, making it suitable for challenging thermal environments.
- Improved Power Density: Its compact and optimized package allows for a higher power density, enabling designers to reduce the size of their power modules without sacrificing performance.
Applications
The versatility of the BUK952R440C allows it to be utilized in a variety of applications, including:
- DC/DC converters
- Motor drives
- Power supply units
- Automotive systems
- LED lighting
Product Specifications
The BUK952R440C comes with a set of specifications that make it a robust choice for power management solutions:
- Drain-source voltage (VDS): 40 V
- Continuous drain current (ID): 75 A
- Power dissipation (PD): 110 W
- Operating temperature range: -55°C to +175°C
As a product of NXP Semiconductors, a trusted leader in the semiconductor industry, the BUK952R440C is backed by the manufacturer's commitment to quality and performance. It is a testament to NXP's dedication to providing innovative solutions that advance the state of the art in power management technology.