The BUK9520-100B is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This field-effect transistor (FET) is specifically engineered to deliver efficient power management and conversion in a wide array of applications. Its robust design makes it an ideal choice for automotive, industrial, and consumer markets where reliability and efficiency are paramount.
Key Features
- Low On-State Resistance: The BUK9520-100B boasts an exceptionally low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this transistor is suitable for high-frequency operations, reducing switching losses and improving performance.
- High Continuous Current Rating: The device is capable of handling a high continuous current, making it suitable for demanding applications that require robust current handling capabilities.
- Logic Level Gate Drive: The transistor can be driven directly from logic-level voltages, simplifying the drive circuitry and reducing the overall system complexity.
Applications
The versatility of the BUK9520-100B allows it to be used in a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Switching regulators
- Load switches
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BUK9520-100B is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance under various conditions. The device's robust thermal characteristics also contribute to its longevity and stable operation over its lifetime.
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
75A |
| Power Dissipation (PD) |
110W |
| Operating Temperature Range |
-55°C to +175°C |
With its combination of high efficiency, reliability, and versatile application range, the BUK9520-100B from NXP stands out as a leading solution in power transistor technology.