Introducing the NXP BUK7907-55ATE MOSFET
Experience the cutting-edge performance of the BUK7907-55ATE, a high-efficiency, power MOSFET brought to you by NXP Semiconductors. Designed to meet the rigorous demands of modern electronic applications, this robust component is a perfect choice for a wide range of power management tasks.
Key Features
- Low On-Resistance: The BUK7907-55ATE boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency applications, ensuring minimal switching losses and better performance in power conversion systems.
- Enhanced Thermal Performance: The device is encapsulated in a TO-220 package, known for its superior thermal characteristics, enabling it to handle high levels of power without overheating.
- Robustness: The BUK7907-55ATE is engineered to withstand harsh conditions, featuring a rugged design that ensures reliability and a long operational lifespan.
Applications
The versatility of the BUK7907-55ATE makes it an ideal choice for a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Switch mode power supplies (SMPS)
- Automotive applications
Technical Specifications
Some of the key technical specifications of the BUK7907-55ATE include:
- Drain-source voltage (VDSS): 55V
- Continuous drain current (ID): 75A
- Power dissipation (PD): 110W
- Operating temperature range: -55°C to 175°C
With the BUK7907-55ATE, NXP Semiconductors continues to demonstrate its commitment to providing high-quality, reliable components that drive innovation in the electronics industry. Whether you're designing power supplies, motor controllers, or any other application that requires efficient power handling, the BUK7907-55ATE is a choice that promises to deliver performance and durability.