The BUK7640-100A is a high-performance Power MOSFET produced by NXP Semiconductors, designed to meet the demanding requirements of modern electronic circuits. This device is particularly suitable for automotive applications, as well as high-efficiency power management tasks in a wide range of industrial, telecommunications, and consumer electronics systems.
Key Features
- Low On-State Resistance: The BUK7640-100A offers an exceptionally low on-state resistance (RDS(on)), which significantly reduces power losses and improves overall efficiency during operation.
- High Current Capability: With the ability to handle continuous drain currents up to 100A, this MOSFET can support high-power applications with ease.
- Robust Thermal Performance: The device's optimized design allows for excellent thermal performance, ensuring reliability even under high temperature operating conditions.
- Logic Level Gate Drive: The BUK7640-100A can be driven directly from microcontrollers and other logic devices due to its logic level gate drive capability, simplifying circuit design and reducing component count.
Applications
- Automotive systems such as Engine Control Units (ECUs), power steering, and DC/DC converters
- Switch-mode power supplies (SMPS) for industrial and telecommunications equipment
- Motor control circuits for high-efficiency drives
- Battery management systems in consumer electronics
Quality and Reliability
NXP's commitment to quality and reliability is evident in the BUK7640-100A, which is manufactured to meet stringent automotive industry standards. The device's robust construction ensures stable performance over a wide temperature range and under various environmental conditions, making it a trusted choice for mission-critical applications.
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
100A |
| Power Dissipation (PD) |
200W |
| Operating Temperature |
-55°C to +175°C |
For engineers and designers looking for a reliable and efficient power switching solution, the BUK7640-100A from NXP offers an optimal combination of performance, durability, and ease of integration into a wide array of applications.