EN
  • EN
  • DE

BUK762R9-40E

Part No BUK762R9-40E
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1441+
Reference case SO-263
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709797-BUK762R9-40E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK762R9-40E CAD Model

Description

The BUK762R9-40E is a state-of-the-art N-channel TrenchMOS™ standard level FET manufactured by NXP Semiconductors, designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is well-suited for automotive applications and various other high-demand electronic systems.

Key Features

  • Low On-State Resistance (RDS(on)): The device offers a very low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High-Speed Switching: With its fast switching capabilities, the BUK762R9-40E ensures reduced switching losses and is suitable for high-frequency operations.
  • Standard Level Gate Drive: This feature makes the device compatible with standard drive voltages, simplifying the design of the gate drive circuitry.
  • Robust Thermal Performance: The MOSFET is encapsulated in a TO-220 package, known for excellent thermal conduction and the ability to withstand high temperatures, ensuring reliability under stressful conditions.
  • Automotive Qualified: Compliant with the stringent requirements of the automotive industry, the BUK762R9-40E is suitable for on-board power supplies and various control units within vehicles.

Applications

The versatility of the BUK762R9-40E allows it to be used in a broad array of applications. Some of the most common uses include:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Load switches
  • Automotive systems and subsystems

Technical Specifications

Parameter Value
Drain-source voltage (VDS) 40V
Continuous drain current (ID) 75A
Power dissipation (PD) 110W
Operating temperature range -55°C to +175°C

With its robust design and high reliability, the BUK762R9-40E from NXP is an excellent choice for designers looking to improve system performance while maintaining energy efficiency and thermal management.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Micron Technology Inc.
Lowest to $8.2538
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,330 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess