Introducing the BUK7516-55A Power MOSFET by NXP Semiconductors
Discover the BUK7516-55A, a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, designed for high-efficiency power management and conversion applications. This robust component is engineered to meet the demanding requirements of modern electronic circuits, providing a compact and reliable solution for a wide range of industrial, automotive, and consumer electronics.
Key Features
- High Current Capability: The BUK7516-55A is capable of handling continuous currents up to 75A, making it suitable for high-power applications.
- Low On-Resistance: With an RDS(on) of just 5.5 mΩ at VGS=10V, this MOSFET ensures minimal power loss and improved efficiency in your circuit design.
- High-Speed Switching: Designed for fast switching applications, the BUK7516-55A provides swift and responsive operation, crucial for reducing switching losses.
- Enhanced Thermal Performance: The device features an optimized package for improved heat dissipation, ensuring reliable performance even under high load conditions.
- Logic-Level Compatible: This MOSFET can be driven directly from microcontrollers or logic circuits, simplifying design and reducing component count.
Applications
The versatility of the BUK7516-55A allows it to be used in a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Battery-powered devices
- Automotive applications such as electric power steering, DC motor control, and LED lighting systems
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the BUK7516-55A is no exception. It is produced with high manufacturing standards, ensuring both reliability and performance. This MOSFET is AEC-Q101 qualified, making it suitable for automotive applications where stringent quality requirements are a must.
Whether you are designing a sophisticated automotive power system or a simple power management module, the BUK7516-55A from NXP Semiconductors offers the efficiency, reliability, and performance needed to take your project to the next level.