EN
  • EN
  • DE

PSSI3120CA

Part No PSSI3120CA
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Band Stop
Filter Order 3rd
Technology RC
Number of Channels 1
Resistance - Channel (Ohms) 51, 55
Current 10mA
Values R = 51 Ohms, 55 Ohms, C = 180pF
ESD Protection Yes
Applications Data Lines for Mobile Devices
Voltage Rating 5V
Mounting SMD (SMT)
Dimension 0.114" L x 0.052" W (2.90mm x 1.30mm)
Height 0.043" (1.09mm)
Win Source Part Number 282128-PSSI3120CA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSSI3120CA CAD Model

Description

The NXP PSSI3120CA is a robust, high-performance integrated circuit designed for a wide range of applications. This precision device is part of NXP's extensive portfolio of semiconductor solutions that are renowned for their reliability and innovative technology. The PSSI3120CA is specifically crafted to meet the rigorous demands of modern electronic systems, providing a versatile solution for designers and engineers.

Key Features

  • Voltage Regulation: The PSSI3120CA offers precise voltage regulation, ensuring stable operation even under fluctuating power supply conditions.
  • Low Power Consumption: With its focus on energy efficiency, this IC is designed to minimize power consumption, making it ideal for battery-powered devices.
  • High Accuracy: The device provides highly accurate output, which is critical for the reliable performance of sensitive electronic circuits.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the IC against overheating, thereby enhancing its longevity and reliability.

Applications

The versatility of the NXP PSSI3120CA allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Automotive systems that require reliable voltage regulation under variable conditions.
  • Industrial control systems where precision and durability are paramount.
  • Consumer electronics that benefit from its energy efficiency and compact size.
  • Portable devices where extended battery life is essential.

Technical Specifications

The PSSI3120CA is designed with the following technical specifications that make it a top choice for various electronic applications:

  • Stable voltage output with low dropout.
  • Wide operating temperature range suitable for harsh environments.
  • Compact package options for space-constrained applications.

In conclusion, the NXP PSSI3120CA is a reliable and versatile integrated circuit that offers precision, efficiency, and durability for a wide array of electronic applications. Its advanced features and robust design make it an ideal choice for engineers looking for a high-quality voltage regulation solution.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229,500 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess