Product Overview: BUK455-60B
The BUK455-60B is a robust and efficient PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular component is part of the BUK series, which is renowned for its high-speed switching performance and reliability in a wide range of applications.
Key Features:
- High Current Capability: The BUK455-60B is capable of handling continuous currents up to 60A, making it suitable for high-power applications.
- Low On-State Resistance: With an RDS(on) value of typically 0.035Ω, this transistor ensures minimal power loss and improved efficiency during operation.
- Fast Switching Speed: The device's fast switching speed minimizes transition losses and allows for efficient operation at high frequencies.
- Voltage Rating: It has a drain-source voltage (VDSS) rating of 60V, which is ideal for a wide range of electronic circuits and power management tasks.
- TO-220 Package: The transistor is housed in a TO-220 package, which provides excellent thermal performance and is easy to mount on a printed circuit board.
Applications:
The BUK455-60B is versatile and can be used in various applications including, but not limited to:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Automotive and industrial systems
- Lighting systems
Quality and Reliability:
NXP Semiconductors is committed to delivering high-quality components. The BUK455-60B is manufactured with stringent quality control processes, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of the industrial and automotive markets, providing a dependable solution for power conversion and management.
Environmental Compliance:
The BUK455-60B complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability makes the BUK455-60B an eco-friendly choice for your power electronic designs.