The CBT16211DGG is a high-performance integrated circuit from NXP Semiconductors, designed to cater to the demanding requirements of modern electronic systems. This product is a testament to NXP's commitment to providing innovative solutions that combine functionality with reliability, ensuring that devices operate at their best in various applications.
Key Features
- Type: Bus Switch
- Series: QuickSwitch
- Number of Channels: 24
- Output Current: 128 mA
- Voltage Supply: 4.5V-5.5V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 56-TSSOP (0.240", 6.10mm Width)
Product Applications
The CBT16211DGG is versatile in its applications, suitable for use in a wide array of electronic systems. It is particularly well-suited for signal routing and data transfer tasks in computing, telecommunications, and industrial environments. Its high-speed bus switch capabilities make it an excellent choice for systems that require fast switching times and low power dissipation.
Quality and Reliability
NXP's CBT16211DGG is manufactured with the highest quality standards, ensuring that each chip delivers consistent performance. The device's robust design allows it to withstand challenging environmental conditions, making it reliable for both commercial and industrial applications.
Design Support and Availability
Designers can access comprehensive technical documentation, including datasheets, application notes, and design guides, to facilitate the integration of the CBT16211DGG into their projects. NXP also offers customer support to address any technical queries related to the product. The CBT16211DGG is widely available through NXP's distribution network, ensuring that designers can obtain the components they need with minimal lead time.