EN
  • EN
  • DE

BQ2002E

Part No BQ2002E
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description NiCd/NiMH Fast-Charge Management ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1153974-BQ2002E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2002E CAD Model

Description

The BQ2002E from Texas Instruments is a cutting-edge Fast-Charge Controller designed for efficient and safe charging of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries. This high-performance integrated circuit (IC) is engineered to cater to a wide array of applications, including portable consumer electronics, power tools, and backup energy storage systems, where rapid charging is essential.

Key Features

  • Fast Charge Control: The BQ2002E offers a rapid charging solution that significantly reduces the time required to replenish NiCd and NiMH batteries, enhancing user convenience and productivity.
  • Versatile Charging Modes: It supports multiple charging modes such as trickle charge, fast charge, and conditioning charge, providing flexibility to suit different charging requirements and battery conditions.
  • Advanced Battery Management: The IC incorporates sophisticated algorithms to optimize the charging process, including -ΔV detection, peak voltage detection, and temperature monitoring to prevent overcharging and extend battery life.
  • High-Efficiency Design: With its high-efficiency charge control, the BQ2002E helps in reducing energy consumption and heat generation during the charging process.
  • Automatic Charge Termination: The device automatically terminates the charge cycle when the battery is fully charged, ensuring safety and preventing damage to the battery.

Technical Specifications

  • Operating Voltage Range: The BQ2002E operates over a wide voltage range, accommodating various battery configurations and sizes.
  • Charge Status Indication: It provides real-time charge status indication through LED outputs, allowing for easy monitoring of the charging process.
  • Package: The IC is available in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the BQ2002E makes it an ideal choice for a multitude of applications that require quick and reliable battery charging. Its application areas include but are not limited to handheld devices, medical equipment, and emergency lighting systems.

Conclusion

Texas Instruments' BQ2002E Fast-Charge Controller is a sophisticated solution for modern battery charging needs. Its combination of fast charging capabilities, battery management features, and user-friendly interface ensures that it stands out as a top choice for designers and manufacturers seeking to enhance the charging experience of their products.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0005 $51.0085
41+ $2.4619 $100.9379
63+ $2.3850 $150.2550
87+ $2.3080 $200.7960
113+ $2.2311 $252.1143
150+ $2.0003 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess