EN
  • EN
  • DE

BUK444-800

Part No BUK444-800
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PowerMOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156008-BUK444-800
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK444-800 CAD Model

Description

Product Overview: BUK444-800

The BUK444-800 is a high-voltage power MOSFET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This robust component is specifically engineered for applications requiring efficient power conversion and high switching speeds. Its design is optimized for ease of use and reliability in a wide range of power management tasks.

Key Features

  • Voltage Rating: The BUK444-800 is characterized by an 800V drain-source voltage (Vdss), making it suitable for high-voltage applications.
  • Current Handling: With a continuous drain current (Id) of up to 4A, this MOSFET can handle significant power levels in various electronic circuits.
  • Low On-Resistance: The device boasts a low on-state resistance (Rds(on)), which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: The component is designed for fast switching, reducing transition losses and improving performance in high-frequency power conversion systems.
  • TO-220 Packaging: Housed in a TO-220 package, the BUK444-800 offers a compact form factor while ensuring thermal performance suitable for demanding environments.

Applications

The BUK444-800 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Lighting systems, including LED drivers
  • High-voltage switching applications

Quality and Reliability

NXP's commitment to quality ensures that the BUK444-800 MOSFET meets stringent industry standards for performance and reliability. The device is designed to withstand harsh industrial conditions and is rigorously tested to guarantee a long operational lifespan.

Conclusion

In conclusion, the BUK444-800 from NXP is a powerful and reliable power MOSFET that offers high-voltage capability, efficient power conversion, and fast switching speeds. Its robust design and versatility make it an excellent choice for designers and engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess