The NXP BUK291450Y is a high-performance, TrenchMOS™ standard level FET designed for automotive and power management applications. This advanced power MOSFET is tailored to deliver efficient power conversion and control within a wide array of systems, ensuring reliability and robustness in demanding environments.
Key Features
- Low On-State Resistance: The BUK291450Y boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power circuits.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, allowing for better performance in power supplies and DC-DC converters.
- Standard Level Gate Drive: The device operates with standard level gate drives, making it compatible with a wide range of control circuits and easier to integrate into existing designs.
- Robust Thermal Performance: The BUK291450Y is encapsulated in a TO-220AB package, known for its excellent thermal conduction properties, ensuring the device operates within its temperature specifications even under high load conditions.
Applications
- Automotive systems such as engine control units, power steering, and braking systems.
- DC-DC converters and power management modules.
- Motor drives and controllers for both industrial and automotive use.
- Switch-mode power supplies (SMPS) and other power conversion applications.
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
150V |
| Continuous drain current (ID) |
33A |
| Power dissipation (Ptot) |
110W |
| Operating temperature range |
-55°C to +175°C |
| Package |
TO-220AB |
With its combination of efficiency, speed, and thermal performance, the NXP BUK291450Y is a solid choice for designers seeking a reliable standard level FET for their automotive or power management systems.