EN
  • EN
  • DE

BUK216-50Y,118

Part No BUK216-50Y,118
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Power Dissipation 48 W
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Outputs 1
Number of Pins 5
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 981879-BUK216-50Y,118
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK216-50Y,118 CAD Model

Description

Product Overview: BUK216-50Y,118 - NXP Semiconductors

The BUK216-50Y,118 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This FET is specifically engineered for automotive applications and power management tasks, offering a balance of low on-state resistance (RDS(on)) and high switching performance.

Key Features

  • Device Type: Standard level N-channel MOSFET
  • Package: DPAK (TO-252) - a surface-mount, plastic encapsulated package that ensures a compact footprint and robust performance.
  • Drain-Source Voltage (VDS): 50V - provides a good margin for off-state voltages in various applications.
  • Continuous Drain Current (ID): Up to 75A - suitable for high current applications.
  • On-State Resistance (RDS(on)): Low - minimizes conduction losses and improves efficiency.
  • Gate-Source Voltage (VGS): ±20V - offers a wide range for gate driving voltages.
  • Standard Level Gate Drive: Makes it compatible with a variety of drive circuits.
  • Fast Switching Performance: Ensures efficient operation in switching applications.
  • Automotive Grade: Qualified according to AEC-Q101 standards for high reliability.

Applications

The BUK216-50Y,118 MOSFET is ideal for a wide range of applications, particularly in the automotive sector. Its robust design and high-current handling capability make it suitable for use in:

  • Motor drives
  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • LED lighting systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the BUK216-50Y,118 is no exception. It is produced using state-of-the-art manufacturing processes, ensuring high durability and performance consistency for automotive and industrial environments.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess