EN
  • EN
  • DE

BUK2114-50SYTS,118

Part No BUK2114-50SYTS,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TOPFET HIGH SIDE SW D2PAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of Outputs 1
Voltage - Load 6 V to 35 V
Current - Output (Max) 3A
Rds On (Typ) 14 mOhm
Input Type Non-Inverting
Case / Package SOT-426
Win Source Part Number 1025131-BUK2114-50SYTS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK2114-50SYTS,118 CAD Model

Description

Introducing the BUK2114-50SYTS,118 from NXP Semiconductors

The BUK2114-50SYTS,118 is a high-performance, N-channel TrenchMOS™ standard level FET produced by the renowned NXP Semiconductors. This robust field-effect transistor is designed for a variety of applications, ranging from automotive to industrial settings, where efficiency and reliability are paramount.

Encased in a compact, surface-mount package, the BUK2114-50SYTS,118 boasts a 50V drain-source voltage (Vds) and a continuous drain current (Id) of 75A at 25°C, which makes it an excellent choice for high-power switching applications. The device's low on-state resistance (Rds(on)) of just 8.7 mΩ at Vgs 10V ensures minimal power loss and improved overall efficiency, which is critical for energy-sensitive designs.

One of the key features of the BUK2114-50SYTS,118 is its TrenchMOS technology, which provides superior thermal performance and higher switching speeds compared to traditional MOSFETs. This technology allows the device to operate at lower gate charges, reducing the power required to drive the transistor and thus enhancing the system's power efficiency.

The BUK2114-50SYTS,118 also includes built-in protection features such as an integrated diode for fast switching and protection against reverse current. Its rugged design ensures that it can withstand harsh environments and maintain its performance over a wide temperature range, making it a reliable choice for automotive applications, such as motor drives, powertrain systems, and body electronics.

For design engineers, the BUK2114-50SYTS,118 provides a solution that is both easy to implement and powerful. Its surface-mount package allows for a simplified PCB layout and is compatible with automated assembly processes, reducing manufacturing time and costs. Additionally, the product is supported by NXP's extensive technical documentation and design resources, ensuring that integration into your projects is as seamless as possible.

Whether you're designing the next generation of automotive electronics or looking for a reliable component for industrial power management, the BUK2114-50SYTS,118 from NXP Semiconductors offers the performance, efficiency, and durability that your projects require.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess