EN
  • EN
  • DE

BUK208-50Y

Part No BUK208-50Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single channel high-side TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155993-BUK208-50Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK208-50Y CAD Model

Description

Product Overview: BUK208-50Y by NXP

The BUK208-50Y is a high-performance, N-channel TrenchMOS™ transistor manufactured by NXP Semiconductors. This power MOSFET is designed for automotive and general-purpose switching applications, where it offers a perfect balance between fast switching, low on-state resistance, and cost-effectiveness. With its robust package and silicon technology, the BUK208-50Y is engineered to provide reliable and efficient performance in a wide range of operating conditions.

Key Features

  • Low On-State Resistance: The device features a very low on-state resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency, especially important for automotive applications where energy efficiency is crucial.
  • High-Speed Switching: TrenchMOS technology enables the BUK208-50Y to switch at high speeds, reducing switching losses and making it suitable for high-frequency applications.
  • High Current Capability: With the ability to handle significant current levels, this MOSFET is ideal for high-power applications.
  • Thermal Performance: The BUK208-50Y is designed to maintain thermal stability, ensuring reliable operation even under high temperature conditions.
  • Robustness: The device is engineered to withstand harsh automotive environments, offering a high degree of ruggedness and reliability.

Applications

The versatility of the BUK208-50Y makes it well-suited for a broad range of applications. It is commonly used in automotive systems such as engine control units, ABS, and power steering. Additionally, its attributes make it a good fit for DC-DC converters, power management circuits, and other general-purpose power switching applications.

Technical Specifications

The BUK208-50Y operates with a drain-source voltage (VDS) of up to 50V and can handle continuous drain currents (ID) as high as several tens of amperes, with a typical RDS(on) value at a given gate-source voltage. It is available in a surface-mount package which is designed to optimize the thermal performance and minimize the footprint on the PCB.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the NXP Semiconductors official website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess